Vishay Intertechnology, Inc. Chassis Mount Resistors RER70F2R21RCSL

Description
2.21 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
2.21 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70F2R21RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F2R21RCSL-ND
Chassis Mount Resistors RER70F2R21RCSL-ND
2.21 Ohms ±1% 20W Wirewound Chassis Mount Resistor

2.21 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 2.21 OHM 20W 1% AXIAL LUGS - RER70F2R21RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.21 OHM 20W 1% AXIAL LUGS
RER70F2R21RCSL
RES 2.21 OHM 20W 1% AXIAL LUGS RER70F2R21RCSL
RES 2.21ohm 20W 1% AXIAL LUGS

RES 2.21ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F2R21RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F2R21RCSL
Chassis Mount Resistors RER70F2R21RCSL
RES CHAS MNT 2.21 OHM 1% 20W

RES CHAS MNT 2.21 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F2R21RCSL-ND RER70F2R21RCSL RER70F2R21RCSL
Product Name Chassis Mount Resistors RES 2.21 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 2.21 ohms 2.21 ohms 2.21 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C206J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Chassis Mount Resistors - 1-2176250-3 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 100 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details