Vishay Intertechnology, Inc. Chassis Mount Resistors RER70F2R15RCSL

Description
2.15 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
2.15 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70F2R15RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F2R15RCSL-ND
Chassis Mount Resistors RER70F2R15RCSL-ND
2.15 Ohms ±1% 20W Wirewound Chassis Mount Resistor

2.15 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 2.15 OHM 20W 1% AXIAL LUGS - RER70F2R15RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.15 OHM 20W 1% AXIAL LUGS
RER70F2R15RCSL
RES 2.15 OHM 20W 1% AXIAL LUGS RER70F2R15RCSL
RES 2.15ohm 20W 1% AXIAL LUGS

RES 2.15ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F2R15RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F2R15RCSL
Chassis Mount Resistors RER70F2R15RCSL
RES CHAS MNT 2.15 OHM 1% 20W

RES CHAS MNT 2.15 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F2R15RCSL-ND RER70F2R15RCSL RER70F2R15RCSL
Product Name Chassis Mount Resistors RES 2.15 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 2.15 ohms 2.15 ohms 2.15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - C3A220RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details