Vishay Intertechnology, Inc. RES 2 OHM 20W 1% AXIAL LUGS RER70F2R00RCSL

Description
RES 2ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 2ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2 OHM 20W 1% AXIAL LUGS - RER70F2R00RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2 OHM 20W 1% AXIAL LUGS
RER70F2R00RCSL
RES 2 OHM 20W 1% AXIAL LUGS RER70F2R00RCSL
RES 2ohm 20W 1% AXIAL LUGS

RES 2ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F2R00RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F2R00RCSL-ND
Chassis Mount Resistors RER70F2R00RCSL-ND
2 Ohms ±1% 20W Wirewound Chassis Mount Resistor

2 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER70F2R00RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F2R00RCSL
Chassis Mount Resistors RER70F2R00RCSL
RES CHAS MNT 2 OHM 1% 20W

RES CHAS MNT 2 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F2R00RCSL RER70F2R00RCSL-ND RER70F2R00RCSL
Product Name RES 2 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 2 ohms 2 ohms 2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1614510-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2200 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers