Vishay Intertechnology, Inc. Chassis Mount Resistors RER70F28R7MCSL

Description
28.7 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
28.7 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70F28R7MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F28R7MCSL-ND
Chassis Mount Resistors RER70F28R7MCSL-ND
28.7 Ohms ±1% 20W Wirewound Chassis Mount Resistor

28.7 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 28.7 OHM 20W 1% AXIAL LUGS - RER70F28R7MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28.7 OHM 20W 1% AXIAL LUGS
RER70F28R7MCSL
RES 28.7 OHM 20W 1% AXIAL LUGS RER70F28R7MCSL
RES 28.7ohm 20W 1% AXIAL LUGS

RES 28.7ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F28R7MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F28R7MCSL
Chassis Mount Resistors RER70F28R7MCSL
RES CHAS MNT 28.7 OHM 1% 20W

RES CHAS MNT 28.7 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F28R7MCSL-ND RER70F28R7MCSL RER70F28R7MCSL
Product Name Chassis Mount Resistors RES 28.7 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 28.7 ohms 28.7 ohms 28.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Surface Mount Resistors - 1-1614937-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details