Vishay Intertechnology, Inc. Chassis Mount Resistors RER70F27R4RCSL

Description
27.4 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
27.4 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70F27R4RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F27R4RCSL-ND
Chassis Mount Resistors RER70F27R4RCSL-ND
27.4 Ohms ±1% 20W Wirewound Chassis Mount Resistor

27.4 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 27.4 OHM 20W 1% AXIAL LUGS - RER70F27R4RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.4 OHM 20W 1% AXIAL LUGS
RER70F27R4RCSL
RES 27.4 OHM 20W 1% AXIAL LUGS RER70F27R4RCSL
RES 27.4ohm 20W 1% AXIAL LUGS

RES 27.4ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F27R4RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F27R4RCSL
Chassis Mount Resistors RER70F27R4RCSL
RES CHAS MNT 27.4 OHM 1% 20W

RES CHAS MNT 27.4 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F27R4RCSL-ND RER70F27R4RCSL RER70F27R4RCSL
Product Name Chassis Mount Resistors RES 27.4 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 27.4 ohms 27.4 ohms 27.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers