Vishay Intertechnology, Inc. Chassis Mount Resistors RER70F27R4RC02

Description
27.4 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
27.4 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70F27R4RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F27R4RC02-ND
Chassis Mount Resistors RER70F27R4RC02-ND
27.4 Ohms ±1% 20W Wirewound Chassis Mount Resistor

27.4 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 27.4 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange - RER70F27R4RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 27.4 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange
RER70F27R4RC02
Res Wirewound 27.4 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange RER70F27R4RC02
Res Wirewound 27.4 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange

Res Wirewound 27.4 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange

Supplier's Site
Chassis Mount Resistors - RER70F27R4RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F27R4RC02
Chassis Mount Resistors RER70F27R4RC02
RES CHAS MNT 27.4 OHM 1% 20W

RES CHAS MNT 27.4 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F27R4RC02-ND RER70F27R4RC02 RER70F27R4RC02
Product Name Chassis Mount Resistors Res Wirewound 27.4 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 27.4 ohms 27.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers