Vishay Intertechnology, Inc. Chassis Mount Resistors RER70F26R1RC02

Description
26.1 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
26.1 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70F26R1RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F26R1RC02-ND
Chassis Mount Resistors RER70F26R1RC02-ND
26.1 Ohms ±1% 20W Wirewound Chassis Mount Resistor

26.1 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 26.1 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack - RER70F26R1RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 26.1 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RER70F26R1RC02
Res Wirewound 26.1 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER70F26R1RC02
Res Wirewound 26.1 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 26.1 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER70F26R1RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F26R1RC02
Chassis Mount Resistors RER70F26R1RC02
RES CHAS MNT 26.1 OHM 1% 20W

RES CHAS MNT 26.1 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F26R1RC02-ND RER70F26R1RC02 RER70F26R1RC02
Product Name Chassis Mount Resistors Res Wirewound 26.1 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 26.1 ohms 26.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details