Vishay Intertechnology, Inc. Chassis Mount Resistors RER70F25R5MCSL

Description
25.5 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
25.5 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70F25R5MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F25R5MCSL-ND
Chassis Mount Resistors RER70F25R5MCSL-ND
25.5 Ohms ±1% 20W Wirewound Chassis Mount Resistor

25.5 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 25.5 OHM 20W 1% AXIAL LUGS - RER70F25R5MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25.5 OHM 20W 1% AXIAL LUGS
RER70F25R5MCSL
RES 25.5 OHM 20W 1% AXIAL LUGS RER70F25R5MCSL
RES 25.5ohm 20W 1% AXIAL LUGS

RES 25.5ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F25R5MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F25R5MCSL
Chassis Mount Resistors RER70F25R5MCSL
RES CHAS MNT 25.5 OHM 1% 20W

RES CHAS MNT 25.5 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F25R5MCSL-ND RER70F25R5MCSL RER70F25R5MCSL
Product Name Chassis Mount Resistors RES 25.5 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 25.5 ohms 25.5 ohms 25.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through-Hole Resistors - 1-1623714-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1500 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers