The RER70F2500MC02 is a chassis mount wirewound resistor from Lingto Electronic Limited, designed for military applications and qualified to MIL-PRF-39009 standards. It features an aluminum heat sink housing and a molded construction that provides total environmental protection. This resistor is constructed with complete welded assembly and offers non-inductive styles manufactured using Ayrton-Perry winding to minimize reactive components. With a power rating of 20 watts at 25 °C, the RER70F2500MC02 has a resistance value of 250 ohms and a tolerance of ±1%. It operates effectively within a temperature range of -55 °C to +250 °C. The resistor is designed to mount on a chassis, utilizing the heat-sink effect for improved thermal management. It also meets stringent performance criteria, including low temperature operation, short time overload, and moisture resistance, ensuring reliability in demanding environments. Engineers considering this resistor should note its robust construction and military-grade specifications, making it suitable for applications requiring high reliability and performance.
250 Ohms ±1% 20W Wirewound Chassis Mount Resistor
RES 250ohm 20W 1% AXIAL LUGS
RES CHAS MNT 250 OHM 1% 20W
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RER70F2500MC02-ND | RER70F2500MC02 | RER70F2500MC02 |
| Product Name | Chassis Mount Resistors | RES 250 OHM 20W 1% AXIAL LUGS | Chassis Mount Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | Axial, Box | Axial Leads | Solder Lugs |
| Resistance Range | 250 ohms | 250 ohms | 250 ohms |