Vishay Intertechnology, Inc. Chassis Mount Resistors RER70F2490MCSL

Description
249 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
249 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70F2490MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F2490MCSL-ND
Chassis Mount Resistors RER70F2490MCSL-ND
249 Ohms ±1% 20W Wirewound Chassis Mount Resistor

249 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 249 OHM 20W 1% AXIAL LUGS - RER70F2490MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 249 OHM 20W 1% AXIAL LUGS
RER70F2490MCSL
RES 249 OHM 20W 1% AXIAL LUGS RER70F2490MCSL
RES 249ohm 20W 1% AXIAL LUGS

RES 249ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F2490MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F2490MCSL
Chassis Mount Resistors RER70F2490MCSL
RES CHAS MNT 249 OHM 1% 20W

RES CHAS MNT 249 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F2490MCSL-ND RER70F2490MCSL RER70F2490MCSL
Product Name Chassis Mount Resistors RES 249 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 249 ohms 249 ohms 249 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691787 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details