Vishay Intertechnology, Inc. Chassis Mount Resistors RER70F23R7RCSL

Description
23.7 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
23.7 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70F23R7RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F23R7RCSL-ND
Chassis Mount Resistors RER70F23R7RCSL-ND
23.7 Ohms ±1% 20W Wirewound Chassis Mount Resistor

23.7 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 23.7 OHM 20W 1% AXIAL LUGS - RER70F23R7RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.7 OHM 20W 1% AXIAL LUGS
RER70F23R7RCSL
RES 23.7 OHM 20W 1% AXIAL LUGS RER70F23R7RCSL
RES 23.7ohm 20W 1% AXIAL LUGS

RES 23.7ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F23R7RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F23R7RCSL
Chassis Mount Resistors RER70F23R7RCSL
RES CHAS MNT 23.7 OHM 1% 20W

RES CHAS MNT 23.7 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F23R7RCSL-ND RER70F23R7RCSL RER70F23R7RCSL
Product Name Chassis Mount Resistors RES 23.7 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 23.7 ohms 23.7 ohms 23.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - C3A160RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details