Vishay Intertechnology, Inc. RES 23.2 OHM 20W 1% AXIAL LUGS RER70F23R2RC02

Description
RES 23.2ohm 20W 1% AXIAL LUGS
Request a Quote
Description
RES 23.2ohm 20W 1% AXIAL LUGS
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RER70F23R2RC02 is a chassis mount wirewound resistor from Lingto Electronic Limited, designed for military applications and qualified to MIL-PRF-39009 standards. It features an aluminum heat sink housing and a molded construction that provides total environmental protection. The resistor is constructed with complete welded joints and offers non-inductive styles manufactured using Ayrton-Perry winding, which minimizes reactive components. This model has a power rating of 20 watts at 25 °C and operates within a resistance range of 0.1 to 12.1K ohms, with a tolerance of ±1%. It is suitable for use in a wide temperature range from -55 °C to +250 °C. The resistor also meets stringent performance criteria, including low temperature operation, short time overload, and moisture resistance, ensuring reliability in demanding environments. The encapsulant is made of silicone, and the housing is coated with hard anodic aluminum for durability. Engineers considering this resistor should evaluate its specifications against their project requirements, particularly in terms of power handling, environmental conditions, and compliance with military standards.

Datasheet Summary
Powered by GS/AI

The RER70F23R2RC02 is a chassis mount wirewound resistor from Lingto Electronic Limited, designed for military applications and qualified to MIL-PRF-39009 standards. It features an aluminum heat sink housing and a molded construction that provides total environmental protection. The resistor is constructed with complete welded joints and offers non-inductive styles manufactured using Ayrton-Perry winding, which minimizes reactive components. This model has a power rating of 20 watts at 25 °C and operates within a resistance range of 0.1 to 12.1K ohms, with a tolerance of ±1%. It is suitable for use in a wide temperature range from -55 °C to +250 °C. The resistor also meets stringent performance criteria, including low temperature operation, short time overload, and moisture resistance, ensuring reliability in demanding environments. The encapsulant is made of silicone, and the housing is coated with hard anodic aluminum for durability. Engineers considering this resistor should evaluate its specifications against their project requirements, particularly in terms of power handling, environmental conditions, and compliance with military standards.

Suppliers

Company
Product
Description
Supplier Links
RES 23.2 OHM 20W 1% AXIAL LUGS - RER70F23R2RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.2 OHM 20W 1% AXIAL LUGS
RER70F23R2RC02
RES 23.2 OHM 20W 1% AXIAL LUGS RER70F23R2RC02
RES 23.2ohm 20W 1% AXIAL LUGS

RES 23.2ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F23R2RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F23R2RC02-ND
Chassis Mount Resistors RER70F23R2RC02-ND
23.2 Ohms ±1% 20W Wirewound Chassis Mount Resistor

23.2 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER70F23R2RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F23R2RC02
Chassis Mount Resistors RER70F23R2RC02
RES CHAS MNT 23.2 OHM 1% 20W

RES CHAS MNT 23.2 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F23R2RC02 RER70F23R2RC02-ND RER70F23R2RC02
Product Name RES 23.2 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 23.2 ohms 23.2 ohms 23.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers