Vishay Intertechnology, Inc. Chassis Mount Resistors RER70F2320RC02

Description
232 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
232 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70F2320RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F2320RC02-ND
Chassis Mount Resistors RER70F2320RC02-ND
232 Ohms ±1% 20W Wirewound Chassis Mount Resistor

232 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 232 OHM 20W 1% AXIAL LUGS - RER70F2320RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 232 OHM 20W 1% AXIAL LUGS
RER70F2320RC02
RES 232 OHM 20W 1% AXIAL LUGS RER70F2320RC02
RES 232ohm 20W 1% AXIAL LUGS

RES 232ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F2320RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F2320RC02
Chassis Mount Resistors RER70F2320RC02
RES CHAS MNT 232 OHM 1% 20W

RES CHAS MNT 232 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F2320RC02-ND RER70F2320RC02 RER70F2320RC02
Product Name Chassis Mount Resistors RES 232 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 232 ohms 232 ohms 232 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311252 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details