Vishay Intertechnology, Inc. RES 22.1 OHM 20W 1% AXIAL LUGS RER70F22R1RCSL

Description
RES 22.1ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 22.1ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.1 OHM 20W 1% AXIAL LUGS - RER70F22R1RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.1 OHM 20W 1% AXIAL LUGS
RER70F22R1RCSL
RES 22.1 OHM 20W 1% AXIAL LUGS RER70F22R1RCSL
RES 22.1ohm 20W 1% AXIAL LUGS

RES 22.1ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F22R1RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F22R1RCSL-ND
Chassis Mount Resistors RER70F22R1RCSL-ND
22.1 Ohms ±1% 20W Wirewound Chassis Mount Resistor

22.1 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER70F22R1RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F22R1RCSL
Chassis Mount Resistors RER70F22R1RCSL
RES CHAS MNT 22.1 OHM 1% 20W

RES CHAS MNT 22.1 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F22R1RCSL RER70F22R1RCSL-ND RER70F22R1RCSL
Product Name RES 22.1 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 22.1 ohms 22.1 ohms 22.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through-Hole Resistors - 1-1623729-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers