Vishay Intertechnology, Inc. RES 22.1 OHM 20W 1% AXIAL LUGS RER70F22R1RC02

Description
RES 22.1ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 22.1ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.1 OHM 20W 1% AXIAL LUGS - RER70F22R1RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.1 OHM 20W 1% AXIAL LUGS
RER70F22R1RC02
RES 22.1 OHM 20W 1% AXIAL LUGS RER70F22R1RC02
RES 22.1ohm 20W 1% AXIAL LUGS

RES 22.1ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F22R1RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F22R1RC02-ND
Chassis Mount Resistors RER70F22R1RC02-ND
22.1 Ohms ±1% 20W Wirewound Chassis Mount Resistor

22.1 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER70F22R1RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F22R1RC02
Chassis Mount Resistors RER70F22R1RC02
RES CHAS MNT 22.1 OHM 1% 20W

RES CHAS MNT 22.1 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F22R1RC02 RER70F22R1RC02-ND RER70F22R1RC02
Product Name RES 22.1 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 22.1 ohms 22.1 ohms 22.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1622956-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 49.9 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details