Vishay Intertechnology, Inc. RES 22 OHM 20W 1% AXIAL LUGS RER70F22R0RCSL

Description
RES 22ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 22ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22 OHM 20W 1% AXIAL LUGS - RER70F22R0RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22 OHM 20W 1% AXIAL LUGS
RER70F22R0RCSL
RES 22 OHM 20W 1% AXIAL LUGS RER70F22R0RCSL
RES 22ohm 20W 1% AXIAL LUGS

RES 22ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F22R0RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F22R0RCSL-ND
Chassis Mount Resistors RER70F22R0RCSL-ND
22 Ohms ±1% 20W Wirewound Chassis Mount Resistor

22 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER70F22R0RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F22R0RCSL
Chassis Mount Resistors RER70F22R0RCSL
RES CHAS MNT 22 OHM 1% 20W

RES CHAS MNT 22 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F22R0RCSL RER70F22R0RCSL-ND RER70F22R0RCSL
Product Name RES 22 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 22 ohms 22 ohms 22 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers