Vishay Intertechnology, Inc. RES 221 OHM 20W 1% AXIAL LUGS RER70F2210RCSL

Description
RES 221ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 221ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 221 OHM 20W 1% AXIAL LUGS - RER70F2210RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 221 OHM 20W 1% AXIAL LUGS
RER70F2210RCSL
RES 221 OHM 20W 1% AXIAL LUGS RER70F2210RCSL
RES 221ohm 20W 1% AXIAL LUGS

RES 221ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F2210RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F2210RCSL-ND
Chassis Mount Resistors RER70F2210RCSL-ND
221 Ohms ±1% 20W Wirewound Chassis Mount Resistor

221 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER70F2210RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F2210RCSL
Chassis Mount Resistors RER70F2210RCSL
RES CHAS MNT 221 OHM 1% 20W

RES CHAS MNT 221 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F2210RCSL RER70F2210RCSL-ND RER70F2210RCSL
Product Name RES 221 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 221 ohms 221 ohms 221 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Through-Hole Resistors - 1-1622297-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 107000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details