Vishay Intertechnology, Inc. RES 21.5 OHM 20W 1% AXIAL LUGS RER70F21R5RCSL

Description
RES 21.5ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 21.5ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 21.5 OHM 20W 1% AXIAL LUGS - RER70F21R5RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21.5 OHM 20W 1% AXIAL LUGS
RER70F21R5RCSL
RES 21.5 OHM 20W 1% AXIAL LUGS RER70F21R5RCSL
RES 21.5ohm 20W 1% AXIAL LUGS

RES 21.5ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F21R5RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F21R5RCSL-ND
Chassis Mount Resistors RER70F21R5RCSL-ND
21.5 Ohms ±1% 20W Wirewound Chassis Mount Resistor

21.5 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER70F21R5RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F21R5RCSL
Chassis Mount Resistors RER70F21R5RCSL
RES CHAS MNT 21.5 OHM 1% 20W

RES CHAS MNT 21.5 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F21R5RCSL RER70F21R5RCSL-ND RER70F21R5RCSL
Product Name RES 21.5 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 21.5 ohms 21.5 ohms 21.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 3-1623714-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R205JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details