Vishay Intertechnology, Inc. RES 20 OHM 20W 1% AXIAL LUGS RER70F20R0MCSL

Description
RES 20ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 20ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20 OHM 20W 1% AXIAL LUGS - RER70F20R0MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20 OHM 20W 1% AXIAL LUGS
RER70F20R0MCSL
RES 20 OHM 20W 1% AXIAL LUGS RER70F20R0MCSL
RES 20ohm 20W 1% AXIAL LUGS

RES 20ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F20R0MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F20R0MCSL-ND
Chassis Mount Resistors RER70F20R0MCSL-ND
20 Ohms ±1% 20W Wirewound Chassis Mount Resistor

20 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER70F20R0MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F20R0MCSL
Chassis Mount Resistors RER70F20R0MCSL
RES CHAS MNT 20 OHM 1% 20W

RES CHAS MNT 20 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F20R0MCSL RER70F20R0MCSL-ND RER70F20R0MCSL
Product Name RES 20 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 20 ohms 20 ohms 20 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/2CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details