Vishay Intertechnology, Inc. RES 2K OHM 20W 1% AXIAL LUGS RER70F2001RCSL

Description
RES 2Kohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 2Kohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2K OHM 20W 1% AXIAL LUGS - RER70F2001RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K OHM 20W 1% AXIAL LUGS
RER70F2001RCSL
RES 2K OHM 20W 1% AXIAL LUGS RER70F2001RCSL
RES 2Kohm 20W 1% AXIAL LUGS

RES 2Kohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F2001RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F2001RCSL-ND
Chassis Mount Resistors RER70F2001RCSL-ND
2 kOhms ±1% 20W Wirewound Chassis Mount Resistor

2 kOhms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER70F2001RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F2001RCSL
Chassis Mount Resistors RER70F2001RCSL
RES CHAS MNT 2K OHM 1% 20W

RES CHAS MNT 2K OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F2001RCSL RER70F2001RCSL-ND RER70F2001RCSL
Product Name RES 2K OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 2000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers