Vishay Intertechnology, Inc. Chassis Mount Resistors RER70F2000RC02

Description
200 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
200 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70F2000RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F2000RC02-ND
Chassis Mount Resistors RER70F2000RC02-ND
200 Ohms ±1% 20W Wirewound Chassis Mount Resistor

200 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 200 OHM 20W 1% AXIAL LUGS - RER70F2000RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 20W 1% AXIAL LUGS
RER70F2000RC02
RES 200 OHM 20W 1% AXIAL LUGS RER70F2000RC02
RES 200ohm 20W 1% AXIAL LUGS

RES 200ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F2000RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F2000RC02
Chassis Mount Resistors RER70F2000RC02
RES CHAS MNT 200 OHM 1% 20W

RES CHAS MNT 200 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F2000RC02-ND RER70F2000RC02 RER70F2000RC02
Product Name Chassis Mount Resistors RES 200 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 200 ohms 200 ohms 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364754P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 100 ohms
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details