The RER70F2000MC02 is a chassis mount wirewound resistor from Lingto Electronic Limited, designed for military applications and qualified to MIL-PRF-39009 standards. It features an aluminum heat sink housing and a molded construction that provides total environmental protection. The resistor is constructed with complete welded joints and is available in non-inductive styles, utilizing Ayrton-Perry winding to minimize reactive components. This model has a power rating of 20 watts at 25 °C and operates within a resistance range of 0.1 to 12.1K ohms, with a tolerance of ±1%. It is suitable for a wide operating temperature range of -55 °C to +250 °C. The resistor's insulation resistance is a minimum of 10,000 MΩ when dry, and it meets solderability requirements as per ANSI J-STD-002. The construction materials include a copper-nickel or nickel-chrome alloy element, ceramic or steatite core, and an aluminum housing with hard anodic coating. Engineers considering this resistor should note its robust performance under various environmental conditions, including low and high temperature exposure, moisture resistance, and vibration. The RER70F2000MC02 is ideal for applications requiring high reliability and durability.
RES 200ohm 20W 1% AXIAL LUGS
200 Ohms ±1% 20W Wirewound Chassis Mount Resistor
RES CHAS MNT 200 OHM 1% 20W
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RER70F2000MC02 | RER70F2000MC02-ND | RER70F2000MC02 |
| Product Name | RES 200 OHM 20W 1% AXIAL LUGS | Chassis Mount Resistors | Chassis Mount Resistors |
| Mounting / Packaging | Axial Leads | Axial, Box | Solder Lugs |
| Resistance Range | 200 ohms | 200 ohms | 200 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 20 watts | 20 watts | 20 watts |
| Configuration | Single Resistor |