Vishay Intertechnology, Inc. RES 1.82 OHM 20W 1% AXIAL LUGS RER70F1R82RC02

Description
RES 1.82ohm 20W 1% AXIAL LUGS
Request a Quote
Description
RES 1.82ohm 20W 1% AXIAL LUGS
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RER70F1R82RC02 chassis mount resistor from Lingto Electronic Limited is a military-qualified wirewound resistor designed for high reliability applications. It features an aluminum heat sink housing and a molded construction that provides total environmental protection. This resistor is qualified to MIL-PRF-39009 and utilizes complete welded construction for durability. With a power rating of 20 watts at 25 °C, it operates within a resistance range of 0.1 to 12.1K ohms and has a tolerance of ±1%. The resistor is non-inductive, manufactured using Ayrton-Perry winding to minimize reactive components, and is suitable for mounting on a chassis to leverage the heat-sink effect. The operating temperature range is from -55 °C to +250 °C, ensuring performance in extreme conditions. The RER70F1R82RC02 also meets stringent military standards for various performance tests, including low temperature operation, short time overload, and moisture resistance, making it a reliable choice for demanding applications.

Datasheet Summary
Powered by GS/AI

The RER70F1R82RC02 chassis mount resistor from Lingto Electronic Limited is a military-qualified wirewound resistor designed for high reliability applications. It features an aluminum heat sink housing and a molded construction that provides total environmental protection. This resistor is qualified to MIL-PRF-39009 and utilizes complete welded construction for durability. With a power rating of 20 watts at 25 °C, it operates within a resistance range of 0.1 to 12.1K ohms and has a tolerance of ±1%. The resistor is non-inductive, manufactured using Ayrton-Perry winding to minimize reactive components, and is suitable for mounting on a chassis to leverage the heat-sink effect. The operating temperature range is from -55 °C to +250 °C, ensuring performance in extreme conditions. The RER70F1R82RC02 also meets stringent military standards for various performance tests, including low temperature operation, short time overload, and moisture resistance, making it a reliable choice for demanding applications.

Suppliers

Company
Product
Description
Supplier Links
RES 1.82 OHM 20W 1% AXIAL LUGS - RER70F1R82RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.82 OHM 20W 1% AXIAL LUGS
RER70F1R82RC02
RES 1.82 OHM 20W 1% AXIAL LUGS RER70F1R82RC02
RES 1.82ohm 20W 1% AXIAL LUGS

RES 1.82ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F1R82RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F1R82RC02-ND
Chassis Mount Resistors RER70F1R82RC02-ND
1.82 Ohms ±1% 20W Wirewound Chassis Mount Resistor

1.82 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER70F1R82RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F1R82RC02
Chassis Mount Resistors RER70F1R82RC02
RES CHAS MNT 1.82 OHM 1% 20W

RES CHAS MNT 1.82 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F1R82RC02 RER70F1R82RC02-ND RER70F1R82RC02
Product Name RES 1.82 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 1.82 ohms 1.82 ohms 1.82 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through-Hole Resistors - 1-1623719-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8.2 ohms
Tolerance 10 +/- %
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details