Vishay Intertechnology, Inc. RES 1.74 OHM 20W 1% AXIAL LUGS RER70F1R74RCSL

Description
RES 1.74ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 1.74ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.74 OHM 20W 1% AXIAL LUGS - RER70F1R74RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.74 OHM 20W 1% AXIAL LUGS
RER70F1R74RCSL
RES 1.74 OHM 20W 1% AXIAL LUGS RER70F1R74RCSL
RES 1.74ohm 20W 1% AXIAL LUGS

RES 1.74ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F1R74RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F1R74RCSL-ND
Chassis Mount Resistors RER70F1R74RCSL-ND
1.74 Ohms ±1% 20W Wirewound Chassis Mount Resistor

1.74 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER70F1R74RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F1R74RCSL
Chassis Mount Resistors RER70F1R74RCSL
RES CHAS MNT 1.74 OHM 1% 20W

RES CHAS MNT 1.74 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F1R74RCSL RER70F1R74RCSL-ND RER70F1R74RCSL
Product Name RES 1.74 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 1.74 ohms 1.74 ohms 1.74 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers