Vishay Intertechnology, Inc. Chassis Mount Resistors RER70F1R69RC02

Description
1.69 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1.69 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70F1R69RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F1R69RC02-ND
Chassis Mount Resistors RER70F1R69RC02-ND
1.69 Ohms ±1% 20W Wirewound Chassis Mount Resistor

1.69 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 1.69 Ohm 1% 20W ¦50ppm/¦C 0.01% AXL Flange Card Pack - RER70F1R69RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.69 Ohm 1% 20W ¦50ppm/¦C 0.01% AXL Flange Card Pack
RER70F1R69RC02
Res Wirewound 1.69 Ohm 1% 20W ¦50ppm/¦C 0.01% AXL Flange Card Pack RER70F1R69RC02
Res Wirewound 1.69 Ohm 1% 20W ¦50ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 1.69 Ohm 1% 20W ¦50ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER70F1R69RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F1R69RC02
Chassis Mount Resistors RER70F1R69RC02
RES CHAS MNT 1.69 OHM 1% 20W

RES CHAS MNT 1.69 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F1R69RC02-ND RER70F1R69RC02 RER70F1R69RC02
Product Name Chassis Mount Resistors Res Wirewound 1.69 Ohm 1% 20W ¦50ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 1.69 ohms 1.69 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Surface Mount Resistors - 1-1614887-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 487 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details