Vishay Intertechnology, Inc. Chassis Mount Resistors RER70F1R54RCSL

Description
1.54 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1.54 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70F1R54RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F1R54RCSL-ND
Chassis Mount Resistors RER70F1R54RCSL-ND
1.54 Ohms ±1% 20W Wirewound Chassis Mount Resistor

1.54 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 1.54 OHM 20W 1% AXIAL LUGS - RER70F1R54RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.54 OHM 20W 1% AXIAL LUGS
RER70F1R54RCSL
RES 1.54 OHM 20W 1% AXIAL LUGS RER70F1R54RCSL
RES 1.54ohm 20W 1% AXIAL LUGS

RES 1.54ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F1R54RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F1R54RCSL
Chassis Mount Resistors RER70F1R54RCSL
RES CHAS MNT 1.54 OHM 1% 20W

RES CHAS MNT 1.54 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F1R54RCSL-ND RER70F1R54RCSL RER70F1R54RCSL
Product Name Chassis Mount Resistors RES 1.54 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 1.54 ohms 1.54 ohms 1.54 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722219 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details