Vishay Intertechnology, Inc. RES 1.47 OHM 20W 1% AXIAL LUGS RER70F1R47RCSL

Description
RES 1.47ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 1.47ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.47 OHM 20W 1% AXIAL LUGS - RER70F1R47RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.47 OHM 20W 1% AXIAL LUGS
RER70F1R47RCSL
RES 1.47 OHM 20W 1% AXIAL LUGS RER70F1R47RCSL
RES 1.47ohm 20W 1% AXIAL LUGS

RES 1.47ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F1R47RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F1R47RCSL-ND
Chassis Mount Resistors RER70F1R47RCSL-ND
1.47 Ohms ±1% 20W Wirewound Chassis Mount Resistor

1.47 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER70F1R47RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F1R47RCSL
Chassis Mount Resistors RER70F1R47RCSL
RES CHAS MNT 1.47 OHM 1% 20W

RES CHAS MNT 1.47 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F1R47RCSL RER70F1R47RCSL-ND RER70F1R47RCSL
Product Name RES 1.47 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 1.47 ohms 1.47 ohms 1.47 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 2123608 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers