Vishay Intertechnology, Inc. RES 1.43 OHM 20W 1% AXIAL LUGS RER70F1R43RC02

Description
RES 1.43ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 1.43ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.43 OHM 20W 1% AXIAL LUGS - RER70F1R43RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.43 OHM 20W 1% AXIAL LUGS
RER70F1R43RC02
RES 1.43 OHM 20W 1% AXIAL LUGS RER70F1R43RC02
RES 1.43ohm 20W 1% AXIAL LUGS

RES 1.43ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F1R43RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F1R43RC02-ND
Chassis Mount Resistors RER70F1R43RC02-ND
1.43 Ohms ±1% 20W Wirewound Chassis Mount Resistor

1.43 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER70F1R43RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F1R43RC02
Chassis Mount Resistors RER70F1R43RC02
RES CHAS MNT 1.43 OHM 1% 20W

RES CHAS MNT 1.43 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F1R43RC02 RER70F1R43RC02-ND RER70F1R43RC02
Product Name RES 1.43 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 1.43 ohms 1.43 ohms 1.43 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - BSR15 - Shenzhen Shengyu Electronics Technology Limited
Specs
Resistance Range 1200 ohms
Power Rating 15 watts
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1722194 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details