Vishay Intertechnology, Inc. RES 1.33 OHM 20W 1% AXIAL LUGS RER70F1R33PCSL

Description
RES 1.33ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 1.33ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.33 OHM 20W 1% AXIAL LUGS - RER70F1R33PCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.33 OHM 20W 1% AXIAL LUGS
RER70F1R33PCSL
RES 1.33 OHM 20W 1% AXIAL LUGS RER70F1R33PCSL
RES 1.33ohm 20W 1% AXIAL LUGS

RES 1.33ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F1R33PCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F1R33PCSL-ND
Chassis Mount Resistors RER70F1R33PCSL-ND
1.33 Ohms ±1% 20W Wirewound Chassis Mount Resistor

1.33 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER70F1R33PCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F1R33PCSL
Chassis Mount Resistors RER70F1R33PCSL
RES CHAS MNT 1.33 OHM 1% 20W

RES CHAS MNT 1.33 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F1R33PCSL RER70F1R33PCSL-ND RER70F1R33PCSL
Product Name RES 1.33 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 1.33 ohms 1.33 ohms 1.33 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C152J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1630001-3 - Lingto Electronic Limited
Specs
Technology / Construction Wirewound
Mounting / Packaging Solder Lugs
Resistance Range 27 ohms
View Details