Vishay Intertechnology, Inc. RES 1.3 OHM 20W 1% AXIAL LUGS RER70F1R30RCSL

Description
RES 1.3ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 1.3ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.3 OHM 20W 1% AXIAL LUGS - RER70F1R30RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.3 OHM 20W 1% AXIAL LUGS
RER70F1R30RCSL
RES 1.3 OHM 20W 1% AXIAL LUGS RER70F1R30RCSL
RES 1.3ohm 20W 1% AXIAL LUGS

RES 1.3ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F1R30RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F1R30RCSL-ND
Chassis Mount Resistors RER70F1R30RCSL-ND
1.3 Ohms ±1% 20W Wirewound Chassis Mount Resistor

1.3 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RER70F1R30RCSL RER70F1R30RCSL-ND
Product Name RES 1.3 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box
Resistance Range 1.3 ohms 1.3 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249293 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details