Vishay Intertechnology, Inc. Chassis Mount Resistors RER70F1R18RCSL

Description
1.18 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1.18 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70F1R18RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F1R18RCSL-ND
Chassis Mount Resistors RER70F1R18RCSL-ND
1.18 Ohms ±1% 20W Wirewound Chassis Mount Resistor

1.18 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 1.18 OHM 20W 1% AXIAL LUGS - RER70F1R18RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.18 OHM 20W 1% AXIAL LUGS
RER70F1R18RCSL
RES 1.18 OHM 20W 1% AXIAL LUGS RER70F1R18RCSL
RES 1.18ohm 20W 1% AXIAL LUGS

RES 1.18ohm 20W 1% AXIAL LUGS

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RER70F1R18RCSL-ND RER70F1R18RCSL
Product Name Chassis Mount Resistors RES 1.18 OHM 20W 1% AXIAL LUGS
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial, Box Axial Leads
Resistance Range 1.18 ohms 1.18 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1690357 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details