Vishay Intertechnology, Inc. Chassis Mount Resistors RER70F1R00RCSL

Description
1 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70F1R00RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F1R00RCSL-ND
Chassis Mount Resistors RER70F1R00RCSL-ND
1 Ohms ±1% 20W Wirewound Chassis Mount Resistor

1 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 1 OHM 20W 1% AXIAL LUGS - RER70F1R00RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1 OHM 20W 1% AXIAL LUGS
RER70F1R00RCSL
RES 1 OHM 20W 1% AXIAL LUGS RER70F1R00RCSL
RES 1ohm 20W 1% AXIAL LUGS

RES 1ohm 20W 1% AXIAL LUGS

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RER70F1R00RCSL-ND RER70F1R00RCSL
Product Name Chassis Mount Resistors RES 1 OHM 20W 1% AXIAL LUGS
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial, Box Axial Leads
Resistance Range 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2-1625971-1 - Lingto Electronic Limited
Specs
Technology / Construction Wirewound
Mounting / Packaging Solder Lugs
Resistance Range 1.5 ohms
View Details
Through Hole Resistors - 1260434 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C182J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details