Vishay Intertechnology, Inc. Chassis Mount Resistors RER70F1R00PC02

Description
1 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70F1R00PC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F1R00PC02-ND
Chassis Mount Resistors RER70F1R00PC02-ND
1 Ohms ±1% 20W Wirewound Chassis Mount Resistor

1 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 1 OHM 20W 1% AXIAL LUGS - RER70F1R00PC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1 OHM 20W 1% AXIAL LUGS
RER70F1R00PC02
RES 1 OHM 20W 1% AXIAL LUGS RER70F1R00PC02
RES 1ohm 20W 1% AXIAL LUGS

RES 1ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F1R00PC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F1R00PC02
Chassis Mount Resistors RER70F1R00PC02
RES CHAS MNT 1 OHM 1% 20W

RES CHAS MNT 1 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F1R00PC02-ND RER70F1R00PC02 RER70F1R00PC02
Product Name Chassis Mount Resistors RES 1 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 1 ohms 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-RK73B1JTTD562JCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
View Details
4 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 2123528 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
View Details