Vishay Intertechnology, Inc. Chassis Mount Resistors RER70F1R00MCSL

Description
1 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70F1R00MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F1R00MCSL-ND
Chassis Mount Resistors RER70F1R00MCSL-ND
1 Ohms ±1% 20W Wirewound Chassis Mount Resistor

1 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 1 OHM 20W 1% AXIAL LUGS - RER70F1R00MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1 OHM 20W 1% AXIAL LUGS
RER70F1R00MCSL
RES 1 OHM 20W 1% AXIAL LUGS RER70F1R00MCSL
RES 1ohm 20W 1% AXIAL LUGS

RES 1ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F1R00MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F1R00MCSL
Chassis Mount Resistors RER70F1R00MCSL
RES CHAS MNT 1 OHM 1% 20W

RES CHAS MNT 1 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F1R00MCSL-ND RER70F1R00MCSL RER70F1R00MCSL
Product Name Chassis Mount Resistors RES 1 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 1 ohms 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249333 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details