Vishay Intertechnology, Inc. Chassis Mount Resistors RER70F19R6RC02

Description
19.6 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
19.6 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70F19R6RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F19R6RC02-ND
Chassis Mount Resistors RER70F19R6RC02-ND
19.6 Ohms ±1% 20W Wirewound Chassis Mount Resistor

19.6 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 19.6 OHM 20W 1% AXIAL LUGS - RER70F19R6RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.6 OHM 20W 1% AXIAL LUGS
RER70F19R6RC02
RES 19.6 OHM 20W 1% AXIAL LUGS RER70F19R6RC02
RES 19.6ohm 20W 1% AXIAL LUGS

RES 19.6ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F19R6RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F19R6RC02
Chassis Mount Resistors RER70F19R6RC02
RES CHAS MNT 19.6 OHM 1% 20W

RES CHAS MNT 19.6 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F19R6RC02-ND RER70F19R6RC02 RER70F19R6RC02
Product Name Chassis Mount Resistors RES 19.6 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 19.6 ohms 19.6 ohms 19.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C181J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details