Vishay Intertechnology, Inc. Chassis Mount Resistors RER70F19R6MC02

Description
19.6 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
19.6 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70F19R6MC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F19R6MC02-ND
Chassis Mount Resistors RER70F19R6MC02-ND
19.6 Ohms ±1% 20W Wirewound Chassis Mount Resistor

19.6 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 19.6 OHM 20W 1% AXIAL LUGS - RER70F19R6MC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.6 OHM 20W 1% AXIAL LUGS
RER70F19R6MC02
RES 19.6 OHM 20W 1% AXIAL LUGS RER70F19R6MC02
RES 19.6ohm 20W 1% AXIAL LUGS

RES 19.6ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F19R6MC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F19R6MC02
Chassis Mount Resistors RER70F19R6MC02
RES CHAS MNT 19.6 OHM 1% 20W

RES CHAS MNT 19.6 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F19R6MC02-ND RER70F19R6MC02 RER70F19R6MC02
Product Name Chassis Mount Resistors RES 19.6 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 19.6 ohms 19.6 ohms 19.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers