Vishay Intertechnology, Inc. RES 1.99K OHM 20W 1% AXIAL LUGS RER70F1991RC02

Description
RES 1.99Kohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 1.99Kohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.99K OHM 20W 1% AXIAL LUGS - RER70F1991RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.99K OHM 20W 1% AXIAL LUGS
RER70F1991RC02
RES 1.99K OHM 20W 1% AXIAL LUGS RER70F1991RC02
RES 1.99Kohm 20W 1% AXIAL LUGS

RES 1.99Kohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F1991RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F1991RC02-ND
Chassis Mount Resistors RER70F1991RC02-ND
1.99 kOhms ±1% 20W Wirewound Chassis Mount Resistor

1.99 kOhms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER70F1991RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F1991RC02
Chassis Mount Resistors RER70F1991RC02
RES CHAS MNT 1.99K OHM 1% 20W

RES CHAS MNT 1.99K OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F1991RC02 RER70F1991RC02-ND RER70F1991RC02
Product Name RES 1.99K OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 1990 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Through-Hole Resistors - 1-1623728-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers