Vishay Intertechnology, Inc. RES 1.96K OHM 20W 1% AXIAL LUGS RER70F1961RC02

Description
RES 1.96Kohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 1.96Kohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.96K OHM 20W 1% AXIAL LUGS - RER70F1961RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.96K OHM 20W 1% AXIAL LUGS
RER70F1961RC02
RES 1.96K OHM 20W 1% AXIAL LUGS RER70F1961RC02
RES 1.96Kohm 20W 1% AXIAL LUGS

RES 1.96Kohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F1961RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F1961RC02-ND
Chassis Mount Resistors RER70F1961RC02-ND
1.96 kOhms ±1% 20W Wirewound Chassis Mount Resistor

1.96 kOhms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER70F1961RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F1961RC02
Chassis Mount Resistors RER70F1961RC02
RES CHAS MNT 1.96K OHM 1% 20W

RES CHAS MNT 1.96K OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F1961RC02 RER70F1961RC02-ND RER70F1961RC02
Product Name RES 1.96K OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 1960 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R161JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details