Vishay Intertechnology, Inc. RES 18.2 OHM 20W 1% AXIAL LUGS RER70F18R2RCSL

Description
RES 18.2ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 18.2ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.2 OHM 20W 1% AXIAL LUGS - RER70F18R2RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.2 OHM 20W 1% AXIAL LUGS
RER70F18R2RCSL
RES 18.2 OHM 20W 1% AXIAL LUGS RER70F18R2RCSL
RES 18.2ohm 20W 1% AXIAL LUGS

RES 18.2ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F18R2RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F18R2RCSL-ND
Chassis Mount Resistors RER70F18R2RCSL-ND
18.2 Ohms ±1% 20W Wirewound Chassis Mount Resistor

18.2 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER70F18R2RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F18R2RCSL
Chassis Mount Resistors RER70F18R2RCSL
RES CHAS MNT 18.2 OHM 1% 20W

RES CHAS MNT 18.2 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F18R2RCSL RER70F18R2RCSL-ND RER70F18R2RCSL
Product Name RES 18.2 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 18.2 ohms 18.2 ohms 18.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers