Vishay Intertechnology, Inc. Chassis Mount Resistors RER70F1821MCSL

Description
1.82 kOhms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1.82 kOhms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70F1821MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F1821MCSL-ND
Chassis Mount Resistors RER70F1821MCSL-ND
1.82 kOhms ±1% 20W Wirewound Chassis Mount Resistor

1.82 kOhms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 1.82K OHM 20W 1% AXIAL LUGS - RER70F1821MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.82K OHM 20W 1% AXIAL LUGS
RER70F1821MCSL
RES 1.82K OHM 20W 1% AXIAL LUGS RER70F1821MCSL
RES 1.82Kohm 20W 1% AXIAL LUGS

RES 1.82Kohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F1821MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F1821MCSL
Chassis Mount Resistors RER70F1821MCSL
RES CHAS MNT 1.82K OHM 1% 20W

RES CHAS MNT 1.82K OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F1821MCSL-ND RER70F1821MCSL RER70F1821MCSL
Product Name Chassis Mount Resistors RES 1.82K OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 2123460 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1.8 ohms
View Details