Vishay Intertechnology, Inc. Chassis Mount Resistors RER70F17R0RCSL

Description
17 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote
Description
17 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RER70F17R0RCSL is a chassis mount wirewound resistor from Lingto Electronic Limited, designed for military applications and qualified to MIL-PRF-39009 standards. It features an aluminum heat sink housing and a molded construction that provides total environmental protection. The resistor is constructed with complete welded assembly and offers non-inductive styles using Ayrton-Perry winding to minimize reactive components. This specific model has a power rating of 20 watts at 25 °C and a resistance value of 17 ohms with a tolerance of ±1%. It operates effectively within a temperature range of -55 °C to +250 °C. The resistor is designed to mount on a chassis, utilizing the heat-sink effect for improved thermal management. It also meets stringent performance criteria, including low temperature operation, short time overload, and moisture resistance, ensuring reliability in demanding environments. Engineers considering this resistor should note its robust construction and military-grade specifications, making it suitable for applications requiring high reliability and performance.

Datasheet Summary
Powered by GS/AI

The RER70F17R0RCSL is a chassis mount wirewound resistor from Lingto Electronic Limited, designed for military applications and qualified to MIL-PRF-39009 standards. It features an aluminum heat sink housing and a molded construction that provides total environmental protection. The resistor is constructed with complete welded assembly and offers non-inductive styles using Ayrton-Perry winding to minimize reactive components. This specific model has a power rating of 20 watts at 25 °C and a resistance value of 17 ohms with a tolerance of ±1%. It operates effectively within a temperature range of -55 °C to +250 °C. The resistor is designed to mount on a chassis, utilizing the heat-sink effect for improved thermal management. It also meets stringent performance criteria, including low temperature operation, short time overload, and moisture resistance, ensuring reliability in demanding environments. Engineers considering this resistor should note its robust construction and military-grade specifications, making it suitable for applications requiring high reliability and performance.

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70F17R0RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F17R0RCSL-ND
Chassis Mount Resistors RER70F17R0RCSL-ND
17 Ohms ±1% 20W Wirewound Chassis Mount Resistor

17 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 17 OHM 20W 1% AXIAL LUGS - RER70F17R0RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17 OHM 20W 1% AXIAL LUGS
RER70F17R0RCSL
RES 17 OHM 20W 1% AXIAL LUGS RER70F17R0RCSL
RES 17ohm 20W 1% AXIAL LUGS

RES 17ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F17R0RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F17R0RCSL
Chassis Mount Resistors RER70F17R0RCSL
RES CHAS MNT 17 OHM 1% 20W

RES CHAS MNT 17 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F17R0RCSL-ND RER70F17R0RCSL RER70F17R0RCSL
Product Name Chassis Mount Resistors RES 17 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 17 ohms 17 ohms 17 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1249315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT26A103JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers