Vishay Intertechnology, Inc. RES 174 OHM 20W 1% AXIAL LUGS RER70F1740RCSL

Description
RES 174ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 174ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 174 OHM 20W 1% AXIAL LUGS - RER70F1740RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 174 OHM 20W 1% AXIAL LUGS
RER70F1740RCSL
RES 174 OHM 20W 1% AXIAL LUGS RER70F1740RCSL
RES 174ohm 20W 1% AXIAL LUGS

RES 174ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F1740RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F1740RCSL-ND
Chassis Mount Resistors RER70F1740RCSL-ND
174 Ohms ±1% 20W Wirewound Chassis Mount Resistor

174 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER70F1740RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F1740RCSL
Chassis Mount Resistors RER70F1740RCSL
RES CHAS MNT 174 OHM 1% 20W

RES CHAS MNT 174 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F1740RCSL RER70F1740RCSL-ND RER70F1740RCSL
Product Name RES 174 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 174 ohms 174 ohms 174 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2123602 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
View Details
Through Hole Resistors - 2019-CF1/2C102J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details