Vishay Intertechnology, Inc. Chassis Mount Resistors RER70F16R2RC02

Description
16.2 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
16.2 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70F16R2RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F16R2RC02-ND
Chassis Mount Resistors RER70F16R2RC02-ND
16.2 Ohms ±1% 20W Wirewound Chassis Mount Resistor

16.2 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 16.2 Ohm 1% 20W ¦50ppm/¦C 0.01% AXL Flange Card Pack - RER70F16R2RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 16.2 Ohm 1% 20W ¦50ppm/¦C 0.01% AXL Flange Card Pack
RER70F16R2RC02
Res Wirewound 16.2 Ohm 1% 20W ¦50ppm/¦C 0.01% AXL Flange Card Pack RER70F16R2RC02
Res Wirewound 16.2 Ohm 1% 20W ¦50ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 16.2 Ohm 1% 20W ¦50ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER70F16R2RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F16R2RC02
Chassis Mount Resistors RER70F16R2RC02
RES CHAS MNT 16.2 OHM 1% 20W

RES CHAS MNT 16.2 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F16R2RC02-ND RER70F16R2RC02 RER70F16R2RC02
Product Name Chassis Mount Resistors Res Wirewound 16.2 Ohm 1% 20W ¦50ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 16.2 ohms 16.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R204JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 4-1623773-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details