Vishay Intertechnology, Inc. RES 1.69K OHM 20W 1% AXIAL LUGS RER70F1691RC02

Description
RES 1.69Kohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 1.69Kohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.69K OHM 20W 1% AXIAL LUGS - RER70F1691RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.69K OHM 20W 1% AXIAL LUGS
RER70F1691RC02
RES 1.69K OHM 20W 1% AXIAL LUGS RER70F1691RC02
RES 1.69Kohm 20W 1% AXIAL LUGS

RES 1.69Kohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F1691RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F1691RC02-ND
Chassis Mount Resistors RER70F1691RC02-ND
1.69 kOhms ±1% 20W Wirewound Chassis Mount Resistor

1.69 kOhms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER70F1691RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F1691RC02
Chassis Mount Resistors RER70F1691RC02
RES CHAS MNT 1.69K OHM 1% 20W

RES CHAS MNT 1.69K OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F1691RC02 RER70F1691RC02-ND RER70F1691RC02
Product Name RES 1.69K OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 1690 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1311269 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details