Vishay Intertechnology, Inc. RES 162 OHM 20W 1% AXIAL LUGS RER70F1620RCSL

Description
RES 162ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 162ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 162 OHM 20W 1% AXIAL LUGS - RER70F1620RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 162 OHM 20W 1% AXIAL LUGS
RER70F1620RCSL
RES 162 OHM 20W 1% AXIAL LUGS RER70F1620RCSL
RES 162ohm 20W 1% AXIAL LUGS

RES 162ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F1620RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F1620RCSL-ND
Chassis Mount Resistors RER70F1620RCSL-ND
162 Ohms ±1% 20W Wirewound Chassis Mount Resistor

162 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER70F1620RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F1620RCSL
Chassis Mount Resistors RER70F1620RCSL
RES CHAS MNT 162 OHM 1% 20W

RES CHAS MNT 162 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F1620RCSL RER70F1620RCSL-ND RER70F1620RCSL
Product Name RES 162 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 162 ohms 162 ohms 162 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers