Vishay Intertechnology, Inc. Chassis Mount Resistors RER70F15R8RC02

Description
15.8 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
15.8 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70F15R8RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F15R8RC02-ND
Chassis Mount Resistors RER70F15R8RC02-ND
15.8 Ohms ±1% 20W Wirewound Chassis Mount Resistor

15.8 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 15.8 OHM 20W 1% AXIAL LUGS - RER70F15R8RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.8 OHM 20W 1% AXIAL LUGS
RER70F15R8RC02
RES 15.8 OHM 20W 1% AXIAL LUGS RER70F15R8RC02
RES 15.8ohm 20W 1% AXIAL LUGS

RES 15.8ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F15R8RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F15R8RC02
Chassis Mount Resistors RER70F15R8RC02
RES CHAS MNT 15.8 OHM 1% 20W

RES CHAS MNT 15.8 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F15R8RC02-ND RER70F15R8RC02 RER70F15R8RC02
Product Name Chassis Mount Resistors RES 15.8 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 15.8 ohms 15.8 ohms 15.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445501 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details