Vishay Intertechnology, Inc. RES 15 OHM 20W 1% AXIAL LUGS RER70F15R0PCSL

Description
RES 15ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 15ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15 OHM 20W 1% AXIAL LUGS - RER70F15R0PCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15 OHM 20W 1% AXIAL LUGS
RER70F15R0PCSL
RES 15 OHM 20W 1% AXIAL LUGS RER70F15R0PCSL
RES 15ohm 20W 1% AXIAL LUGS

RES 15ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F15R0PCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F15R0PCSL-ND
Chassis Mount Resistors RER70F15R0PCSL-ND
15 Ohms ±1% 20W Wirewound Chassis Mount Resistor

15 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER70F15R0PCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F15R0PCSL
Chassis Mount Resistors RER70F15R0PCSL
RES CHAS MNT 15 OHM 1% 20W

RES CHAS MNT 15 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F15R0PCSL RER70F15R0PCSL-ND RER70F15R0PCSL
Product Name RES 15 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 15 ohms 15 ohms 15 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C753J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details