Vishay Intertechnology, Inc. Res Wirewound 1.58K Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER70F1581RC02

Description
Res Wirewound 1.58K Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet
Description
Res Wirewound 1.58K Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.58K Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack - RER70F1581RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.58K Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RER70F1581RC02
Res Wirewound 1.58K Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER70F1581RC02
Res Wirewound 1.58K Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 1.58K Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER70F1581RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F1581RC02-ND
Chassis Mount Resistors RER70F1581RC02-ND
1.58 kOhms ±1% 20W Wirewound Chassis Mount Resistor

1.58 kOhms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER70F1581RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F1581RC02
Chassis Mount Resistors RER70F1581RC02
RES CHAS MNT 1.58K OHM 1% 20W

RES CHAS MNT 1.58K OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F1581RC02 RER70F1581RC02-ND RER70F1581RC02
Product Name Res Wirewound 1.58K Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound
Tolerance 1 to 0.0100 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chassis Mount Resistors - 1-2176250-4 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 150 ohms
Tolerance 5 +/- %
View Details
3 suppliers