Vishay Intertechnology, Inc. RES 1.5K OHM 20W 1% AXIAL LUGS RER70F1501RCSL

Description
RES 1.5Kohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 1.5Kohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.5K OHM 20W 1% AXIAL LUGS - RER70F1501RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5K OHM 20W 1% AXIAL LUGS
RER70F1501RCSL
RES 1.5K OHM 20W 1% AXIAL LUGS RER70F1501RCSL
RES 1.5Kohm 20W 1% AXIAL LUGS

RES 1.5Kohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F1501RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F1501RCSL-ND
Chassis Mount Resistors RER70F1501RCSL-ND
1.5 kOhms ±1% 20W Wirewound Chassis Mount Resistor

1.5 kOhms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER70F1501RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F1501RCSL
Chassis Mount Resistors RER70F1501RCSL
RES CHAS MNT 1.5K OHM 1% 20W

RES CHAS MNT 1.5K OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F1501RCSL RER70F1501RCSL-ND RER70F1501RCSL
Product Name RES 1.5K OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 1500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through-Hole Resistors - 1-1623728-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details