Vishay Intertechnology, Inc. Chassis Mount Resistors RER70F1500RC02

Description
150 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
150 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 541-RER70F1500RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RER70F1500RC02-ND
Chassis Mount Resistors 541-RER70F1500RC02-ND
150 Ohms ±1% 20W Wirewound Chassis Mount Resistor

150 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 150 OHM 20W 1% AXIAL LUGS - RER70F1500RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150 OHM 20W 1% AXIAL LUGS
RER70F1500RC02
RES 150 OHM 20W 1% AXIAL LUGS RER70F1500RC02
RES 150ohm 20W 1% AXIAL LUGS

RES 150ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F1500RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F1500RC02
Chassis Mount Resistors RER70F1500RC02
RES CHAS MNT 150 OHM 1% 20W

RES CHAS MNT 150 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 541-RER70F1500RC02-ND RER70F1500RC02 RER70F1500RC02
Product Name Chassis Mount Resistors RES 150 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 150 ohms 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123598 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details